EN
  • EN
  • DE

TLP293(V4-GRTLE(T

Part No TLP293(V4-GRTLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler 1-CH Open Collector-OUT 3750Vrms 4-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958108-TLP293(V4-GRTLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP293(V4-GRTLE(T CAD Model

Description

The TLP293(V4-GRTLE(T is a general purpose, small outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, providing safety and preventing noise interference. The small outline package allows for high density mounting.

Applications

      
  • Programmable logic controllers (PLCs)
  •   
  • Factory automation equipment
  •   
  • Measuring instruments
  •   
  • Office equipment
  •   
  • Telecommunication equipment

Features

      
  • Small outline package: Allows for high-density mounting.
  •   
  • High isolation voltage: Provides electrical isolation between input and output.
  •   
  • Low input current: Enables direct drive from microcontrollers.
  •   
  • High collector-emitter voltage: Supports a wide range of output voltages.
  •   
  • RoHS compliant: Meets environmental regulations.

Benefits

      
  • Enhanced safety: Electrical isolation protects control circuits and personnel from high-voltage hazards.
  •   
  • Reduced noise interference: Optical coupling prevents electrical noise from interfering with sensitive circuits.
  •   
  • Simplified interface: Direct compatibility with microcontrollers reduces the need for external components.
  •   
  • Compact design: Small package size allows for miniaturization of electronic devices.
  •   
  • Environmentally friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The TLP293(V4-GRTLE(T photocoupler operates by converting an electrical signal into light, which is then converted back into an electrical signal by the phototransistor. When current is applied to the input LED, it emits infrared light, which activates the phototransistor. The phototransistor then conducts, allowing current to flow through the output circuit. Specific technical specifications include an isolation voltage of several kilovolts, a current transfer ratio (CTR) that defines the efficiency of the optical coupling, and a collector-emitter voltage that determines the maximum output voltage. The operating temperature range is typically between -55°C and +100°C. It's important to ensure that the input current does not exceed the maximum rating to prevent damage to the LED. The output circuit should also be designed to limit the current flowing through the phototransistor to prevent saturation.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess