EN
  • EN
  • DE

TLP292(V4-GRTL,E(T

Part No TLP292(V4-GRTL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099931-TLP292(V4-GRTL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP292(V4-GRTL,E(T CAD Model

Description

The TLP292(V4-GRTL,E(T is a photocoupler from Toshiba Semiconductor and Storage designed for electrical isolation in various applications. It consists of a gallium arsenide infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. This configuration allows for electrical isolation between the input and output circuits, protecting sensitive components from high voltages and noise while enabling signal transfer.

Applications

  • Programmable Logic Controllers (PLCs): Input and output isolation.
  • Microcomputer Interfaces: Isolation between microcontrollers and peripheral devices.
  • Switching Power Supplies: Feedback and control signal isolation.
  • Industrial Control Systems: General-purpose isolation in industrial automation applications.
  • Measurement Instruments: Isolation of sensitive measurement circuits.

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Compact Package: Space-saving design for efficient board layout.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • Wide Operating Temperature Range: Ensures stable performance in various environments.

Benefits

  • Enhanced System Reliability: Isolation protects sensitive circuits from voltage spikes and electrical noise, improving overall system robustness.
  • Improved Safety: High isolation voltage enhances safety for both users and equipment.
  • Simplified Design: Compact package and ease of use simplify circuit design and reduce board space requirements.
  • Reduced Power Consumption: Low input current contributes to energy efficiency.
  • Increased Signal Integrity: Optical coupling minimizes signal degradation and ensures accurate signal transmission.

Additional Details

The TLP292(V4-GRTL,E(T typically comes in a DIP-4 package. The '(V4-GRTL,E(T' suffix likely denotes specific electrical characteristics, packaging configurations, or tape and reel specifications. For detailed electrical specifications, recommended operating conditions, and safety certifications, consult the official Toshiba datasheet.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess