The TLP2368(TPL.E(T is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a high-gain, high-speed photodetector IC chip. This photocoupler is designed for high-speed data transmission and isolation applications. Its compact package and excellent performance make it suitable for a wide range of industrial and communication systems.
Applications:
- High-speed digital interfaces
- Programmable logic controllers (PLCs)
- Inverter control
- Switching power supplies
- Data communication
Features:
- High-speed operation: 10 Mbps (typical)
- Low input current: IF = 5 mA (maximum)
- Guaranteed performance from -40°C to 100°C
- Supply voltage: 2.7 V to 5.5 V
- Compact SO6 package
- Safety standards: UL, cUL, VDE
Benefits:
- Galvanic isolation between input and output
- High-speed data transmission
- Low power consumption
- Reliable performance over a wide temperature range
- Compliance with safety standards
Additional Details:
The TLP2368(TPL.E(T provides galvanic isolation, which protects sensitive circuits from high voltages and noise. The high-speed operation allows for data transmission rates up to 10 Mbps, making it suitable for modern communication interfaces. The low input current reduces the power consumption of the driving circuit. The guaranteed performance over a wide temperature range ensures reliable operation in harsh environments. The compact SO6 package saves board space. This photocoupler is commonly used in industrial automation systems, where isolation and high-speed communication are critical. It is also used in power supplies to isolate the control circuitry from the high-voltage power stage. The TLP2368(TPL.E(T meets stringent safety standards, ensuring safe operation in various applications. It offers a robust and reliable solution for data transmission and isolation in a wide range of applications. Its high speed and low power consumption make it a popular choice for digital interfaces and control systems. The integrated photodetector provides a stable and consistent output signal. It is commonly found in PLCs, inverters, and switching power supplies, providing isolation and reliable data transfer.