EN
  • EN
  • DE

TLP220D

Part No TLP220D
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Normally open (1-Form-A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269721-TLP220D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP220D CAD Model

Description

The TLP220D is a Photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for electrical isolation between circuits, particularly in applications where noise immunity and safety are critical. The device consists of an infrared LED and a phototransistor, providing galvanic isolation while allowing signals to be transferred.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the input/output modules.
  • Inverter circuits: Isolates the control section from the high-voltage power section.
  • AC servo drives: Provides isolation in motor control systems.
  • Switching power supplies: Offers isolation between the primary and secondary sides of the power supply.
  • Digital interfaces for microprocessors: Isolates microprocessors from external circuits, protecting them from voltage spikes and noise.

Features

  • High isolation voltage: Offers strong electrical isolation between the input and output (typically 3750 Vrms or higher).
  • Compact package: Allows for space-saving designs.
  • High current transfer ratio (CTR): Ensures efficient signal transmission.
  • Low input current: Reduces power consumption in the input circuit.
  • RoHS Compliant: Meets environmental regulations by restricting hazardous substances.

Benefits

  • Improved safety: Provides electrical isolation, protecting circuits and users from high voltage and transient surges.
  • Enhanced noise immunity: Isolates circuits from noise and ground loops, improving signal integrity.
  • Simplified circuit design: Reduces the need for complex grounding schemes.
  • Increased system reliability: Protects sensitive components from damage caused by electrical disturbances.

Additional Details

The TLP220D Photocoupler consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor. The phototransistor then conducts, allowing current to flow through the output circuit.

Important electrical specifications include the forward voltage of the LED (VF), the forward current of the LED (IF), the collector-emitter voltage of the phototransistor (VCEO), and the collector current (IC). The current transfer ratio (CTR) is a key parameter that indicates the ratio of the output current (IC) to the input current (IF). The datasheet should be consulted for detailed information on these parameters and other characteristics, such as switching speed and temperature ratings.

You May Also Be Interested in

Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9704 $80.9112
6+ $22.1298 $132.7788
9+ $21.4380 $192.9420
12+ $20.7461 $248.9532
15+ $20.0543 $300.8145
20+ $17.9799 $359.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess