The TLP182(Y-TPLE) is a small outline phototransistor coupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It's designed for applications requiring electrical isolation between input and output circuits.
Applications:
- Programmable Logic Controllers (PLCs)
- Input/Output Interfaces
- Telecommunication Equipment
- Measuring Instruments
- Office Automation Equipment
Features:
- Small Outline Package
- High Isolation Voltage: 3750 Vrms (Minimum)
- Operating Temperature: -55 to 110 °C
- Current Transfer Ratio (CTR): 50% to 600%
- Safety Standards: UL Recognized, File No. E67349
- Safety Standards: cUL Recognized, File No. E67349
- Safety Standards: VDE Approved, File No. 40028292
Benefits:
- Enhanced Safety: High isolation voltage protects sensitive circuits from high voltage transients.
- Compact Design: The small outline package saves valuable board space.
- Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.
- Versatile Applications: Wide CTR range allows for use in a variety of circuits.
- Regulatory Compliance: UL, cUL, and VDE certifications ensure compliance with safety standards.
Additional Details:
The TLP182(Y-TPLE) is commonly used in applications where electrical isolation is crucial. The phototransistor output provides a stable and reliable signal, making it suitable for various digital and analog interface applications. The device's high isolation voltage ensures safety in high-voltage environments. The CTR range allows for flexibility in circuit design. The TLP182 is a through-hole device. The maximum forward current is 50mA and the maximum collector-emitter voltage is 80V. The collector power dissipation is 100mW.