The TLP181(Y-TPL,F) is a high-isolation, small outline photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This configuration provides excellent electrical isolation between the input and output circuits, making it suitable for various applications requiring safety and noise immunity.
Applications
- Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
- Inverter Control: Provides isolation in inverter circuits.
- Factory Automation: Isolates control signals in automated systems.
- Measuring Instruments: Ensures safety and accuracy by isolating sensitive measurement circuits.
- Telecommunication Equipment: Isolates data and control lines in telecom systems.
Features
- High Isolation Voltage: Offers a high isolation voltage rating (typically 3750 Vrms), ensuring robust isolation between circuits.
- Small Outline Package: Compact design allows for high-density mounting on circuit boards.
- High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
- Low Input Current: Requires a low input current for activation, making it compatible with various logic circuits.
- Operating Temperature Range: Wide operating temperature range suitable for industrial applications.
Benefits
- Enhanced Safety: High isolation voltage provides a crucial safety barrier in high-voltage applications.
- Noise Immunity: Optical isolation eliminates ground loops and reduces noise interference.
- Compact Design: Small package size enables space-saving designs in densely populated circuit boards.
- Reliable Performance: Toshiba's manufacturing quality ensures consistent and reliable operation.
- Simplified Circuit Design: Simplifies the design of isolated circuits, reducing component count and cost.
Additional Details
The TLP181 series is available in different lead forming options denoted by the suffixes. The (Y-TPL,F) suffix specifically describes the lead forming and packaging details. It utilizes a transistor output and is typically used in DC circuits. The isolation voltage is key for protecting sensitive microcontrollers or other control circuits from high voltage or noisy environments. The current transfer ratio varies based on the specific grade (e.g., GR, A, B), influencing the output current capability for a given input current. Always refer to the Toshiba datasheet for precise electrical characteristics and application guidelines.