EN
  • EN
  • DE

TLP181(GB-TPL,F)

Part No TLP181(GB-TPL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optocouplers/Photocouplers
Description Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SOP-4
Number of Channels 1 Channel
Isolation Voltage 3750 Vrms
Output Type NPN Phototransistor
If - Forward Current 16 mA
Vf - Forward Voltage 1.3 V
Maximum Collector Emitter Voltage 80 V
Maximum Collector Current 10 mA
Maximum Collector Emitter Saturation Voltage 400 mV
Rise Time 2 us
Fall Time 3 us
Vr - Reverse Voltage 5 V
Pd - Power Dissipation 200 mW
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 110 C
Series TLP181
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 2.5 mm
Length 3.6 mm
Width 4.4 mm
Brand Toshiba
Collector-Emitter Breakdown Voltage 80 V
Current Transfer Ratio 600 %
Product Type Transistor Output Optocouplers
Standard Pack Qty 3000
Subcategory Optocouplers
Ultra Librarian 3D Model Ultra Librarian TLP181(GB-TPL,F) CAD Model

Description

The TLP181(GB-TPL,F) is a Photorelay manufactured by Toshiba Semiconductor and Storage, designed for applications that require electrical isolation and reliable switching. This device consists of a GaAlAs infrared light-emitting diode (LED) on the input side, optically coupled to a MOSFET on the output side. This configuration allows for control of the output circuit without a direct electrical connection, providing high isolation voltage and noise immunity.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment for isolating control signals.
  • Power Supplies: Provides isolation between primary and secondary circuits in power supplies.
  • Test and Measurement Equipment: Employed in test equipment to isolate sensitive circuitry and prevent ground loops.
  • Medical Devices: Ensures patient safety by providing isolation in medical equipment.
  • Solid State Relays (SSRs): Functions as a solid-state relay for switching AC or DC loads, offering longer life and faster switching compared to electromechanical relays.

Features

  • High Isolation Voltage: Provides a high isolation voltage rating, ensuring safe operation in high-voltage environments.
  • Low On-Resistance: Features a low on-resistance, minimizing voltage drop and power dissipation.
  • Fast Switching Speed: Offers fast turn-on and turn-off times, making it suitable for high-frequency switching applications.
  • Surface Mount Package: Comes in a compact surface-mount package, saving board space and facilitating automated assembly.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced Safety: Provides electrical isolation, enhancing safety for users and equipment in high-voltage environments.
  • Reduced Power Consumption: Consumes minimal power, contributing to overall system energy efficiency.
  • Increased System Reliability: Offers a long lifespan and high reliability, reducing maintenance and replacement costs.
  • Simplified Design: Simplifies circuit design with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, improving overall system performance.

The TLP181(GB-TPL,F) is designed for surface mounting, enabling automated assembly processes. Its robust design and high-performance characteristics make it a suitable choice for demanding applications where isolation, reliability, and speed are critical factors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s 10kV/us DC SOP-5-175mil
Lowest to $0.4015
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
NEC
Lowest to $0.0523
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s DC SOP-8-2.54mm
Lowest to $0.3577
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2151
Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess