EN
  • EN
  • DE

TLP160G(TPL

Part No TLP160G(TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742621-TLP160G(TPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP160G(TPL CAD Model

Description

The TLP160G(TPL is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for isolating high-voltage circuits from low-voltage control circuits. It consists of an infrared LED and a phototransistor, providing electrical isolation between the input and output. This photocoupler is commonly used in industrial automation, power supplies, and motor control applications.

Applications:

  • Industrial Automation: Used for isolating control signals in PLCs and other industrial equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control: Used in motor drives for isolating control signals from the power stage.
  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise.
  • Communication Interfaces: Provides isolation in communication interfaces such as RS-232 and RS-485.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • High-Speed Switching: Enables fast data transfer rates.
  • Compact Package: Allows for space-saving designs.
  • Low Input Current: Requires a low input current for activation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and ground loops.
  • Improved System Reliability: Reduces noise and interference, leading to improved system performance.
  • Enhanced Safety: Provides a barrier against electrical shock.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Simplified Design: Reduces the complexity of circuit design by providing isolation.

Additional Details:

The TLP160G(TPL features a high common-mode transient immunity, which is essential for reliable operation in noisy environments. The CTR (Current Transfer Ratio) is a critical parameter that defines the ratio of output current to input current. It is important to select a photocoupler with an appropriate CTR for the specific application. The device is typically available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. The datasheet provides detailed information on the device's electrical characteristics, optical characteristics, and application circuit examples. When designing with photocouplers, it's important to consider the input resistor value to properly bias the LED and ensure optimal performance and longevity.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Sharp Microelectronics
Lowest to $10.8258
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6312 $50.4960
195+ $0.5180 $101.0100
300+ $0.5018 $150.5400
415+ $0.4856 $201.5240
535+ $0.4694 $251.1290
715+ $0.4208 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,770 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess