EN
  • EN
  • DE

TK6A60V

Part No TK6A60V
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217542-TK6A60V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK6A60V CAD Model

Description

The TK6A60V is a 600V, 6A N-channel power MOSFET from Toshiba Semiconductor and Storage. Similar to the TK6A60DR, it's designed for high-efficiency power switching applications, leveraging Toshiba's DTMOSIV technology for low on-resistance and fast switching. However, it is available in a surface-mount package (TO-220SM), suitable for automated assembly and higher density board layouts.

Applications:

  • Power supplies: Efficiently used in auxiliary power supplies for various electronic devices.
  • Lighting: Ideal for driving LED lighting systems and high-intensity discharge (HID) lamps.
  • Motor control: Applied in motor control circuits for various applications.
  • DC-DC converters: An integral component in DC-DC conversion topologies.
  • Adapters: Used in AC adapters and battery chargers to improve efficiency.

Features:

  • High voltage: Operates with a drain-source voltage of 600V.
  • Low on-resistance: Ensures minimal conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses and optimizes power conversion.
  • Avalanche ruggedness: Designed to withstand avalanche conditions, enhancing reliability.
  • Surface-mount package: TO-220SM package for automated assembly.
  • DTMOSIV Technology: Incorporates Toshiba's advanced DTMOSIV technology.

Benefits:

  • Improved Efficiency: Low on-resistance and rapid switching minimize power dissipation, leading to superior energy efficiency.
  • Enhanced Reliability: Robust design and avalanche rating enhance device longevity and protect against voltage spikes.
  • Simplified Integration: Surface-mount packaging allows for simplified PCB layout and automated assembly.
  • Reduced Thermal Issues: Minimal power losses result in reduced heat generation, simplifying thermal management requirements.
  • Cost-Effective Solution: Offers an optimal balance of performance and cost for a wide range of applications.

Additional Details:

The TK6A60V has a gate-source voltage rating of ±30V and a junction temperature range from -55°C to +150°C. The maximum drain current is 6A. The use of DTMOSIV technology significantly reduces on-resistance, contributing to higher efficiency and lower operating temperatures. This MOSFET is compliant with RoHS standards.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess