EN
  • EN
  • DE

TK5A50D(FUNA1,Q,M)

Part No TK5A50D(FUNA1,Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217532-TK5A50D(FUNA1,Q,M)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK5A50D(FUNA1,Q,M) CAD Model

Description

The TK5A50D(FUNA1,Q,M) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds. The device is part of Toshiba's DTMOS series, aimed at providing optimized performance in power conversion circuits.

Applications

  • Switching power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control circuits

Features

  • Low drain-source on-resistance (RDS(on))
  • High drain-source voltage (VDS) rating
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated

Benefits

  • Improved efficiency due to reduced conduction losses
  • Suitable for high-voltage applications
  • Reduced switching losses
  • Lower gate drive requirements
  • Robustness under transient conditions

Additional Details

The TK5A50D(FUNA1,Q,M) features a low RDS(on), which minimizes power dissipation and heat generation during operation, thereby improving overall efficiency in power conversion applications. The high voltage rating makes it suitable for circuits operating at higher voltages. The fast switching speed helps to reduce switching losses, further contributing to the device's efficiency. Its low gate charge simplifies the design of the gate drive circuit and reduces the power required to drive the MOSFET. The avalanche rating provides a degree of robustness against voltage transients. The package is typically a TO-220SIS or similar, offering good thermal performance and isolation. For detailed specifications like RDS(on), VDS, ID, and Qg, it's essential to refer to the official Toshiba datasheet. The (FUNA1,Q,M) likely refers to specific production or packaging variations. This MOSFET is a solid choice for applications demanding efficient and reliable power switching.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess