EN
  • EN
  • DE

TH58NVG6D2ELA49

Part No TH58NVG6D2ELA49
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216926-TH58NVG6D2ELA49
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG6D2ELA49 CAD Model

Description

The TH58NVG6D2ELA49 is a NAND Flash memory component from Toshiba Semiconductor and Storage. This particular chip is designed for applications needing reliable and dense non-volatile storage. It contributes to efficient data management in various electronic systems.

Applications

  • Solid State Drives (SSDs)
  • Embedded Storage Solutions
  • USB Drives
  • SD Cards
  • Mobile Computing Devices (Tablets, Laptops)

Features

  • High-Density NAND Flash: Offers significant data storage in a small footprint.
  • Multi-Level Cell (MLC) Architecture: Stores multiple bits per cell for increased density.
  • Fast Read/Write Speeds: Enhances data transfer rates for improved performance.
  • Low Power Consumption: Optimized for energy efficiency in portable devices.
  • Robust Error Correction: Ensures data integrity and reliability.
  • Compact Packaging: Facilitates integration into space-constrained applications.

Benefits

  • Increased Storage Capacity: Enables larger data storage capabilities for devices.
  • Improved System Performance: Faster data access reduces latency and improves responsiveness.
  • Extended Battery Life: Lower power consumption prolongs the operational life of battery-powered devices.
  • Smaller Device Form Factor: Compact design allows for smaller and lighter devices.
  • Enhanced Data Reliability: Robust error correction safeguards against data loss.

Additional Details

The TH58NVG6D2ELA49 leverages Toshiba's advanced NAND flash technology to provide a reliable and efficient storage solution. The MLC architecture enables higher storage densities by storing multiple bits of information within each memory cell. This allows for greater storage capacity in a smaller physical space. The chip also incorporates sophisticated error correction mechanisms to maintain data integrity and prevent data corruption. Its fast read/write speeds contribute to improved system performance and responsiveness. The low power consumption makes it well-suited for use in portable and battery-powered devices.

This component is an essential part of various storage solutions and contributes to the overall performance and reliability of the systems in which it is integrated. For detailed technical specifications, including voltage requirements, operating temperatures, and endurance ratings, refer to the official Toshiba datasheet for the TH58NVG6D2ELA49.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess