EN
  • EN
  • DE

TD7626F

Part No TD7626F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2.7GHz FREQUENCY SYNTHESIZER FOR SATELLITE TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265825-TD7626F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD7626F CAD Model

Description

The TD7626F is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for a wide range of applications, especially in battery-powered devices and other power-sensitive systems.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players, where efficient voltage regulation is crucial for battery life.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers and other digital circuits.
  • Post-regulation for switching power supplies: To reduce ripple and noise in switching power supplies.
  • Power management in electronic equipment: Ensuring a stable and regulated voltage for sensitive components.

Features:

  • Low dropout voltage: Allows operation with a small difference between the input and output voltage, maximizing efficiency.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Overcurrent protection: Protects the regulator and load from damage in case of a short circuit or overload.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Stable with ceramic capacitors: Allows the use of small and cost-effective ceramic capacitors for output filtering.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current minimize power consumption, extending battery life in portable devices.
  • Improved system performance: Stable output voltage ensures reliable operation of connected devices.
  • Protection against damage: Overcurrent protection and thermal shutdown features prevent damage to the regulator and load.
  • Cost-effective design: Compatibility with ceramic capacitors reduces overall system cost.

The Toshiba TD7626F LDO regulator provides a compact and efficient solution for voltage regulation in a variety of applications. Its low dropout voltage, low quiescent current, and protection features make it an ideal choice for battery-powered devices, microcontroller power supplies, and other power-sensitive systems. The regulator's stability with ceramic capacitors also helps to reduce overall system cost and size.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess