The TD62783APG(5,S,M) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This IC is designed to drive inductive loads like relays, solenoids, and lamps. Its features include integrated protection diodes and TTL/CMOS compatible inputs for easy integration into various electronic systems. The device's robust design ensures reliable performance in demanding environments.
Applications
- Relay drivers in automation equipment
- Solenoid drivers in industrial machinery
- LED drivers for display applications
- Motor control circuits
- Logic buffers for signal amplification
Features
- High output voltage: 50V (minimum)
- High output current: 500mA (maximum) per channel
- Input compatible with TTL and 5V CMOS logic
- Built-in clamp diodes for inductive load protection
- Thermal shutdown protection
- Low saturation voltage for efficient power dissipation
- Eight independent driver channels
Benefits
- Simplified Circuit Design: Reduces component count and simplifies PCB layout due to its integrated structure.
- Enhanced Reliability: Provides protection against voltage spikes and overheating, ensuring stable and reliable operation.
- Easy Interfacing: Compatible with TTL and 5V CMOS logic levels, allowing seamless integration with microcontrollers and digital circuits.
- Versatile Driving Capability: Capable of driving a wide range of inductive loads with its high output current per channel.
- Improved Efficiency: Minimizes power loss due to its low saturation voltage, resulting in energy-efficient operation.
Additional Details
The TD62783APG(5,S,M) consists of eight NPN Darlington transistor arrays. Each channel can sink up to 500mA and withstand voltages up to 50V. The inclusion of internal clamp diodes protects the device from voltage spikes generated by inductive loads. The inputs are designed to be compatible with both TTL and 5V CMOS logic, simplifying interface requirements. Thermal shutdown circuitry protects the device from damage due to excessive heat. The operating temperature ranges from -40°C to +85°C. The package type for TD62783APG is DIP(through-hole package) which ensures ease of mounting. The device is also compliant with RoHS environmental standards.