The TD62783AF(TR1) is a high-voltage, high-current sink driver array from Toshiba Semiconductor and Storage. The (TR1) likely denotes a specific tape and reel packaging configuration for automated assembly. It's designed to interface between low-level logic signals and higher power loads requiring a sinking configuration.
Applications
- Driving relays (sinking configuration)
- Driving solenoids (sinking configuration)
- Driving stepper motors (sinking configuration)
- Driving LED displays (common anode configuration)
- Driving small DC motors (sinking configuration)
Features
- High output voltage: 50V (minimum)
- High output current: 350mA (maximum) per channel
- 8 independent channels
- TTL and 5V CMOS logic compatible inputs
- Integrated clamp diodes for inductive load protection
- Package: SOP-18 (Small Outline Package)
Benefits
- Simplifies interfacing between low-power logic and high-power loads requiring a sinking configuration.
- Protects the driver from voltage spikes when switching inductive loads, ensuring reliability.
- Reduces component count and simplifies circuit design.
- Provides versatile control with eight independent channels.
- Offers compatibility with various logic levels.
Additional Details
The TD62783AF(TR1) features integrated clamp diodes to handle inductive kickback, which is crucial for driving devices like relays and solenoids. The inputs are designed to be compatible with both TTL and 5V CMOS logic. The SOP-18 package allows for surface mounting. Consult the datasheet for detailed electrical characteristics, timing parameters, and thermal considerations. The (TR1) likely refers to the specific tape and reel packaging for automated placement on circuit boards. Operating temperature range typically spans from -40°C to +85°C. It is a sink driver, meaning it connects the load to ground when active.