The TD62503FN(EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's specifically designed for driving inductive loads, such as relays, solenoids, and stepping motors. This IC acts as an interface between low-level logic circuits and higher-power devices.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- LED display drivers
- Logic Buffers
- Lamp drivers
Features:
- High output voltage: 50V (minimum)
- High output current: 500mA per channel
- Integrated output clamp diodes
- TTL and 5V CMOS compatible inputs
- Package: SOL-16
- Low saturation voltage
Benefits:
- Simplified interfacing between logic and high-power loads
- Protection against voltage spikes
- Increased system reliability
- Reduced external component count
- Cost-effective
Additional Details:
The TD62503FN(EL) contains seven NPN Darlington transistor arrays. Each channel is equipped with an integrated clamp diode to protect the output transistors from voltage surges. The inputs are designed to be compatible with both TTL and 5V CMOS logic levels. The device is supplied in a SOL-16 package. The maximum supply voltage is 15V. The operating temperature range is -40°C to +85°C. It is designed to offer excellent power efficiency and reliable performance. The inclusion of internal protection diodes saves board space and simplifies design.
The (EL) suffix denotes compliance with certain environmental standards. Its high output current capability makes it suitable for a wide range of applications. This versatile device is a valuable asset in many electronic designs where efficient and reliable high-current switching is required.