The TD62388AF is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device integrates eight independent sink driver circuits, each capable of driving inductive loads such as relays, solenoids, and lamps. The TD62388AF incorporates internal clamp diodes to protect the driver outputs from voltage surges generated when switching inductive loads. It's designed to interface directly with logic devices, such as microcontrollers and microprocessors, simplifying control system design.
Applications
- Relay drivers
- Solenoid drivers
- Stepper motor drivers
- Lamp drivers
- LED display drivers
- Logic buffers
Features
- 8 Independent Sink Drivers
- High Output Voltage: 50V (min)
- High Output Current: 500mA (max) per channel
- Internal Clamp Diodes for Inductive Load Protection
- TTL and CMOS Compatible Inputs
- DIP-18 Package
Benefits
- Provides a compact and efficient solution for driving multiple loads.
- Protects the device and external circuitry from voltage transients.
- Simplifies interfacing with various logic families.
- Reduces component count and board space.
Additional Details
The TD62388AF is designed for applications requiring high voltage and high current drive capabilities. The integrated clamp diodes significantly enhance the reliability of the system when driving inductive loads, protecting the device from back-EMF. The TTL and CMOS compatible inputs allow for easy integration with a wide range of microcontrollers and digital logic circuits. The device is typically used in industrial automation, automotive electronics, and consumer electronics applications. The operating temperature ranges from -40°C to +85°C.