The TD62305AFNG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device serves as an interface between low-level logic and high-power circuits, primarily intended for driving inductive loads, such as relays, solenoids, and stepping motors. Its robust design and reliable performance make it suitable for a range of applications requiring efficient power control.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- SO-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62305AFNG contains seven Darlington transistor pairs, each equipped with an internal clamp diode to protect against voltage spikes during inductive load switching. The device is designed to be directly compatible with TTL and 5V CMOS logic levels. It has a maximum output voltage rating of 50V and a maximum output current of 500mA per channel. The TD62305AFNG is housed in a 16-pin SO package, making it suitable for surface mount assembly. The inclusion of internal protection diodes ensures that the device can withstand the voltage transients associated with switching inductive loads, increasing the reliability of the overall system.