The TD62305AFN is a high-voltage, high-current Darlington transistor array from Toshiba Semiconductor and Storage, designed to drive inductive loads such as relays, solenoids, and stepping motors. It provides an interface between low-level logic circuits and higher power loads. The TD62305AFN is characterized by its robust design and reliable performance in a variety of applications.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- SO-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62305AFN features seven Darlington transistor pairs, each incorporating an input resistor and a flyback diode to protect against inductive kickback voltages. It is designed to operate with standard TTL and 5V CMOS logic levels. The maximum output voltage is rated at 50V, and the maximum output current is 500mA per channel. The device is packaged in a 16-pin SO package, facilitating surface mount assembly. Internal clamp diodes are crucial for protecting the device from voltage surges caused by the switching of inductive loads. This device's design enhances system reliability and simplifies the interface between control logic and high-power applications.