The TD62008APG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device contains eight NPN Darlington transistor pairs, designed for driving inductive loads such as relays, solenoids, and motors. Each channel is capable of handling up to 500mA of output current and withstanding voltages up to 50V. The 'PG' suffix typically indicates a specific package type or environmental compliance.
Applications:
- Relay drivers in industrial control panels
- Solenoid drivers for pneumatic and hydraulic systems
- Motor drivers for small DC motors and stepper motors
- LED matrix display drivers in signage
- Logic buffers in digital circuits
- Line drivers for data transmission systems
- Interface between low-level logic and high-power peripherals
Features:
- Eight independent Darlington transistor arrays
- High output voltage: 50 V (min)
- High output current: 500 mA (max) per driver
- Input compatible with TTL and 5V CMOS logic
- Built-in suppression diodes for inductive loads
- Package: DIP-18 (Dual In-line Package) with specific environmental compliance (likely RoHS)
Benefits:
- Simplified interfacing between logic circuits and high-power loads
- Reduced component count due to integrated Darlington arrays and suppression diodes
- Enhanced system reliability with built-in protection against voltage spikes
- Easy implementation in diverse applications through TTL/CMOS compatibility
- Through-hole mounting for robust connections (DIP-18)
- Environmentally compliant (likely RoHS)
Additional Details:
The TD62008APG integrates internal suppression diodes between the outputs and the common cathode, safeguarding against voltage spikes generated by inductive loads. This eliminates the need for external flyback diodes, simplifying circuit design and minimizing component count. The device is directly compatible with TTL and 5V CMOS logic levels, facilitating straightforward integration with microcontrollers and digital circuits. The DIP-18 package allows for easy through-hole mounting, providing robust connections. The 'PG' suffix typically signifies adherence to environmental standards like RoHS, ensuring the device is compliant with regulations regarding hazardous substances.
Each Darlington transistor pair comprises two NPN transistors in a Darlington configuration, delivering high current gain and enabling the device to drive loads requiring substantial current. The robust voltage and current ratings make the TD62008APG well-suited for various applications involving inductive loads and high-power switching in industrial, automotive, and consumer electronics.