The TCR2EE45,L is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and precise output voltage even when the input voltage is close to the desired output voltage. It is commonly used in portable devices and other applications where efficiency and space are critical.
Applications:
- Portable electronics
- Battery-powered devices
- Microcontroller power supplies
- Wireless communication modules
- Sensor power supplies
Features:
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- Overcurrent protection
- Thermal shutdown protection
Benefits:
- Extended battery life
- Stable and reliable power supply
- Reduced power consumption
- Protection against short circuits
- Protection against overheating
Technical Specifications:
The TCR2EE45,L has a fixed output voltage of 4.5V. The dropout voltage is typically 0.15V at 100mA. The output current is up to 200mA. The quiescent current is low, typically 6μA. The operating temperature range is -40°C to +85°C. The device includes overcurrent and thermal shutdown protection to prevent damage in the event of a fault. The small package size allows for high-density board layouts. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage.
The TCR2EE45,L offers a compact and efficient solution for voltage regulation in portable and battery-powered devices. Its low dropout voltage and low quiescent current help to extend battery life. The high output voltage accuracy ensures a stable and reliable power supply for sensitive electronic components. The overcurrent and thermal shutdown protection features provide added safety and reliability. This LDO regulator is commonly used in a wide range of applications, including portable electronics, wireless communication modules, and sensor power supplies. Its robust design and reliable performance make it a popular choice for demanding applications.