EN
  • EN
  • DE

TC90A96AFG

Part No TC90A96AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359445-TC90A96AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC90A96AFG CAD Model

Description

The TC90A96AFG is a system control IC manufactured by Toshiba Semiconductor and Storage. While specific detailed information is scarce, it is designed for use in audio-visual equipment, likely handling functions such as signal processing, decoding, and system management. It is crucial in coordinating various components within the device to ensure proper operation and user experience.

Applications

  • Audio-Visual Equipment (e.g., DVD players, Blu-ray players, home theater systems)
  • Signal Processing Units
  • Decoding Systems

Features

  • Integrated System Control: Manages and coordinates various functions within the AV system.
  • Signal Processing: Handles audio and video signal processing tasks.
  • Decoding Capabilities: Supports decoding of various audio and video formats.
  • Power Management: Efficient power consumption for prolonged device operation.
  • Interface Compatibility: Compatible with various interfaces for seamless connectivity.

Benefits

  • Enhanced System Performance: Optimized signal processing ensures high-quality audio and video output.
  • Reliable Operation: Stable and dependable performance in demanding AV applications.
  • Simplified System Design: Integrated functionality reduces the need for external components.
  • Reduced Power Consumption: Efficient power management extends battery life in portable devices.
  • Improved User Experience: Seamless operation and high-quality output enhance the user experience.

Additional Details

Due to limited public documentation, specific technical specifications such as voltage ratings, operating temperature range, and package type are difficult to ascertain. However, it is reasonable to assume the TC90A96AFG is designed to meet industry standards for AV equipment and is compatible with common interfaces used in these devices. The device likely incorporates power-saving features to minimize energy consumption and extend the operational lifespan of the equipment it is used in. Further research into specific AV devices that incorporate this IC could provide more granular detail.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess