The TC7WG32FK is a high-speed CMOS dual 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This device provides basic logic OR functionality with fast switching speeds and low power consumption, making it suitable for a wide array of digital electronic applications.
Applications:
- Digital logic circuits
- Data selection
- Address decoding
- Control signal generation
- Consumer electronics
Features:
- High-speed operation: tpd = 3.7 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Small package: US8
- Operating temperature range: -40°C to 85°C
Benefits:
- High-speed operation enables usage in time-sensitive applications.
- Low power consumption makes it suitable for battery-powered devices and energy-efficient designs.
- The wide operating voltage range allows for flexibility in different application environments.
- The compact US8 package minimizes board space.
The TC7WG32FK comes in an US8 package. This device is a Pb-free product.
Detailed Specifications:
The TC7WG32FK operates with a supply voltage range of 2V to 5.5V. The typical propagation delay time (tpd) is 3.7 ns at VCC = 5V. The maximum static supply current (ICC) is 2 μA at VCC = 5.5 V. The operating temperature ranges from -40°C to 85°C.