EN
  • EN
  • DE

TC7WB66FU

Part No TC7WB66FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359060-TC7WB66FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WB66FU CAD Model

Description

The TC7WB66FU is a dual analog switch from Toshiba Semiconductor and Storage. It is designed to provide low on-resistance and high-speed switching for analog signals. This device is suitable for applications requiring minimal signal distortion and low power consumption. It operates within a voltage range of 2.3V to 5.5V, allowing for use in various systems. The TC7WB66FU is available in a small package, making it ideal for portable and space-constrained applications.

Applications

  • Audio signal switching in portable devices
  • Video signal routing
  • Analog signal multiplexing and demultiplexing
  • Battery-powered instruments
  • General-purpose analog signal switching

Features

  • Low On-Resistance: Minimizes signal loss and distortion.
  • High-Speed Switching: Allows for fast signal propagation.
  • Wide Operating Voltage: Operates from 2.3V to 5.5V.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Package: Suitable for compact designs.
  • Bidirectional Signal Path: Allows signals to pass in either direction.

Benefits

  • Improved Signal Integrity: Low on-resistance preserves signal quality.
  • Enhanced System Performance: High-speed switching reduces signal delays.
  • Versatile Compatibility: Wide voltage range makes it suitable for various systems.
  • Extended Battery Life: Low power consumption optimizes battery usage.
  • Compact Design: Small footprint allows for miniaturization.
  • Flexible Routing: Bidirectional path enables versatile signal routing.

Additional Details

The TC7WB66FU is housed in a US8 package, designed for surface mounting. The switch is controlled by a digital input pin, enabling or disabling the signal path. Each switch operates independently, providing design flexibility. The device is commonly used in applications such as audio and video switching due to its low distortion and high-speed characteristics. It is ESD protected, ensuring robustness during handling. The small package and low power consumption make it suitable for portable electronics, where space and battery life are critical considerations. Its performance characteristics are well-suited for maintaining signal integrity in high-frequency applications.

You May Also Be Interested in

IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess