The TC7W53FK is a dual analog switch manufactured by Toshiba Semiconductor and Storage. This device consists of two independent SPDT (Single-Pole Double-Throw) analog switches, allowing for the routing or selection of analog or digital signals. The TC7W53FK is supplied in a tiny US8 package, making it ideal for high-density circuit boards where space is limited.
Applications
- Analog Signal Routing
- Data Multiplexing
- Audio Switching
- Video Switching
- Sample-and-Hold Circuits
Features
- Dual SPDT Analog Switch
- Low On-Resistance
- Low Power Consumption
- Wide Operating Voltage Range
- High Speed Switching
Benefits
- Flexible Signal Routing: Enables the routing or selection of analog or digital signals.
- Minimal Signal Distortion: Low on-resistance minimizes signal attenuation and distortion.
- Long Battery Life: Low power consumption extends battery life in portable applications.
- Broad Compatibility: Wide operating voltage range allows for use in various circuits.
- Fast Switching: High-speed switching enables real-time signal processing.
Specifications
The TC7W53FK features a low on-resistance, typically in the range of a few ohms. The operating voltage range is from 1.65V to 5.5V. The device's switching speed is typically in the nanosecond range. The tiny US8 package ensures minimal board space usage. For detailed specifications, including on-resistance values, switching times, and signal voltage ranges, please consult the manufacturer's datasheet.