The TC7W14F TE12L is a high-speed CMOS Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring noise immunity and signal conditioning. The Schmitt-trigger input provides hysteresis, which helps to eliminate false triggering caused by noisy or slowly changing input signals. This device is fabricated using silicon gate CMOS technology, enabling high-speed operation and low power consumption.
Applications
- Wave shaping circuits
- Pulse shaping circuits
- Noise suppression
- Line receivers
- Interface circuits
Features
- Schmitt-trigger inputs with hysteresis
- High-speed operation: tpd = 9 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- High noise immunity
- Small package: TSSOP8
Benefits
- Improved signal integrity due to Schmitt-trigger inputs.
- Enhanced noise immunity in noisy environments.
- Reduced power consumption for longer battery life in portable devices.
- Versatile application due to wide operating voltage range.
- Space-saving design due to small package size.
Additional Details
The TC7W14F TE12L operates over a temperature range of -40°C to 85°C. The input and output pins are protected against electrostatic discharge (ESD). The device is available in a TSSOP8 package, which is suitable for surface mounting on printed circuit boards. The hysteresis voltage ensures clean switching transitions even with slow or noisy input signals.
The TE12L designation indicates a specific tape and reel packaging configuration for automated assembly processes. The Schmitt trigger action occurs when the input signal reaches a certain threshold (positive-going threshold voltage, VT+) to switch the output to one state, and a different threshold (negative-going threshold voltage, VT-) to switch the output back. The difference between VT+ and VT- is the hysteresis voltage, which helps to prevent oscillations and false triggering.