The TC7W00FK(TE85L) is a dual 2-input NAND gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose logic applications and offers a compact solution for implementing NAND logic functions. The device features a wide operating voltage range and low power consumption, making it suitable for various digital circuits.
Applications:
- Logic Circuits: Used in basic logic circuits for implementing NAND functions.
- Digital Electronics: Employed in digital electronic devices for signal processing and control.
- Consumer Electronics: Integrated into consumer electronics products for logic control.
- Industrial Control Systems: Used in industrial control systems for implementing logic functions.
Features:
- Dual 2-Input NAND Gate: Provides two independent 2-input NAND gate functions.
- Wide Operating Voltage Range: Operates from 1.65V to 5.5V, providing flexibility in various applications.
- Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered devices.
- High-Speed Operation: Offers fast switching speeds for high-performance applications.
- Small Package: Available in a compact package, reducing board space requirements.
Benefits:
- Efficient Logic Implementation: Provides a compact and efficient solution for implementing NAND logic functions.
- Versatile Application: Suitable for a wide range of applications due to its wide voltage range and low power consumption.
- Power Efficient: Low power consumption extends battery life in portable devices.
- Compact Design: Small package size allows for integration in space-constrained applications.
- High-Speed Performance: Enables fast switching speeds for high-performance applications.
Additional Details:
The TC7W00FK(TE85L) features a typical propagation delay of around 5 ns. It supports various logic voltage levels and is designed with ESD protection to enhance its reliability. The compact package, typically a SSOP8 or similar, ensures easy integration into existing designs. The (TE85L) suffix usually indicates a specific tape and reel packaging option for automated assembly processes.