EN
  • EN
  • DE

TC7SZ14FE (TE85L

Part No TC7SZ14FE (TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-553
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757260-TC7SZ14FE (TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ14FE (TE85L CAD Model

Description

The TC7SZ14FE (TE85L) is a single Schmitt-trigger inverter from Toshiba's Tiny Logic series. This inverter is designed for applications where signal conditioning and noise immunity are crucial. Its Schmitt-trigger input provides hysteresis, which helps to eliminate noise and produce clean, sharp output transitions. The device is housed in a tiny package, making it suitable for space-constrained applications.

Applications:

  • Signal Conditioning: Used to clean up noisy signals and provide reliable logic levels.
  • Clock Generation: Can be used in simple oscillator circuits for clock generation.
  • Line Receivers: Employed as line receivers to convert analog signals into digital signals.
  • Switch Debouncing: Used to eliminate switch bounce in mechanical switches.
  • Digital Logic Circuits: General-purpose inverter in digital logic circuits.

Features:

  • Schmitt-Trigger Input: Provides hysteresis for improved noise immunity.
  • Low Power Consumption: CMOS technology ensures low static power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 1.65V to 5.5V.
  • High Speed: Offers fast switching speeds suitable for various applications.
  • Tiny Package: Small form factor for space-constrained applications.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger input eliminates noise and provides reliable operation.
  • Versatile Application: Suitable for a wide range of applications due to its signal conditioning capabilities.
  • Low Power Consumption: Extends battery life in portable devices.
  • Space Saving: Tiny package reduces the number of components required, saving space on the PCB.
  • Easy Integration: Simple logic function simplifies integration with other digital circuits.

The TC7SZ14FE (TE85L) is a versatile and reliable Schmitt-trigger inverter suitable for a wide range of digital logic applications. Its high noise immunity, low power consumption, and tiny package make it a popular choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess