EN
  • EN
  • DE

TC7SZ125FU(T5LCANF)

Part No TC7SZ125FU(T5LCANF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215212-TC7SZ125FU(T5LCANF)
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TC7SZ125FU(T5LCANF) CAD Model

Description

The TC7SZ125FU(T5LCANF) is a single bus buffer gate with 3-state output, manufactured by Toshiba Semiconductor and Storage. As a member of the TC7SZ series of high-speed CMOS logic devices, it is designed for applications where signal buffering and isolation are essential. The 3-state output feature is crucial, as it allows the device to exist in one of three states: high, low, or high-impedance, which is instrumental in enabling multiple devices to share a common bus without contention.

Applications:

  • Bus Interface: Used extensively in interfacing different buses within a system to ensure seamless data transfer.
  • Memory Systems: Employed in memory systems for effective data buffering and isolation, thereby improving overall performance.
  • Data Multiplexing: Facilitates multiplexing of data from various sources onto a unified bus, optimizing data handling.
  • Input/Output Ports: Offers buffering for input/output ports to mitigate loading effects, ensuring signal integrity.
  • Microprocessor Systems: Widely used in microprocessor-based systems for buffering both address and data lines.

Features:

  • Single Bus Buffer Gate: Comprises a single buffer gate equipped with a 3-state output.
  • High-Speed Operation: Leverages CMOS technology to achieve exceptionally fast switching speeds.
  • Low Power Consumption: Engineered for minimal power usage, rendering it highly suitable for battery-powered devices.
  • Wide Operating Voltage Range: Can operate efficiently over a broad voltage range, typically from 1.65V to 5.5V.
  • 3-State Output: Provides a high-impedance output state, which is critical for bus sharing applications.

Benefits:

  • Enhanced Bus Performance: Boosts bus performance through strategic buffering and isolation techniques.
  • Reduced Loading Effects: Significantly reduces loading effects on the bus, thereby preserving signal integrity.
  • Flexible Bus Architecture: Supports flexible bus architectures, enabling multiple devices to share the same bus resource effectively.
  • Energy Efficiency: Conserves power, which in turn extends the operational life of battery-driven applications.
  • Reliable Performance: Delivers reliable signal buffering with precise 3-state control, ensuring consistent operation.

Additional Details:

The TC7SZ125FU(T5LCANF) typically comes in a compact package such as the US5 package. The T5LCANF code provides detailed information about the specific tape and reel packaging used. It is designed to operate reliably over a temperature range of -40°C to 85°C. Compliance with RoHS standards is assured. Propagation delay times are generally within the nanosecond range, varying depending on the supply voltage and load capacitance. Pin 1 controls the Output Enable, Pin 2 is designated for Input, and Pin 3 serves as the Output.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4019 $116.5510
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess