EN
  • EN
  • DE

TC7SZ00F

Part No TC7SZ00F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2 INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265361-TC7SZ00F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC7SZ00F CAD Model

Description

The TC7SZ00F is a single 2-input NAND gate integrated circuit (IC) from Toshiba Semiconductor and Storage. It is part of the Tiny Logic series, designed for low-voltage operation and space-constrained applications. This NAND gate performs the logical NAND operation on its two input signals, providing a single output that is low only when both inputs are high.

Applications:

  • Logic circuits in portable electronics: Smartphones, tablets, and wearables.
  • Signal buffering and level shifting: Ensuring signal integrity in digital systems.
  • Simple logic functions in consumer electronics: TVs, remote controls, and gaming consoles.
  • Basic control logic in industrial equipment: PLCs, motor controls, and sensors.
  • Glue logic in embedded systems: Interfacing between different components on a PCB.

Features:

  • Single 2-Input NAND Gate: Performs the fundamental NAND logic operation.
  • Low Voltage Operation: Operates with a wide range of supply voltages, typically 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay for quick signal processing.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Small Package Size: Available in a compact package (e.g., SOT-23-5 or similar) for space-saving designs.

Benefits:

  • Simplified Logic Design: Enables the implementation of complex logic functions with fewer components.
  • Reduced Power Consumption: Extends battery life and reduces heat dissipation.
  • Space Saving: Allows for smaller and more compact circuit designs.
  • Improved Signal Integrity: Provides reliable signal transmission with minimal distortion.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The TC7SZ00F typically comes in a small surface-mount package, making it suitable for automated assembly processes. It is characterized by its low input capacitance and high output drive capability. The operating temperature range is usually between -40°C and +85°C, making it suitable for a variety of environments. The propagation delay depends on the supply voltage and load capacitance, but is generally in the nanosecond range. The device is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1657 $50.5385
740+ $0.1360 $100.6400
1,140+ $0.1318 $150.2520
1,570+ $0.1275 $200.1750
2,030+ $0.1233 $250.2990
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess