EN
  • EN
  • DE

TC7SPN3125TU(T5L,F)

Part No TC7SPN3125TU(T5L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358811-TC7SPN3125TU(T5L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SPN3125TU(T5L,F) CAD Model

Description

The TC7SPN3125TU(T5L,F) is a single-gate, low-voltage, dual supply voltage level translator from Toshiba Semiconductor and Storage. It's designed to interface between different voltage domains, allowing devices operating at different voltage levels to communicate effectively. This device is particularly useful in mixed-voltage systems where signal levels need to be translated between a lower voltage and a higher voltage, or vice versa. Its small package size makes it suitable for high-density board designs.

Applications

  • Level translation between different voltage domains
  • Interface between microcontrollers and peripherals
  • Mixed-voltage systems
  • Mobile phones
  • Tablets
  • Portable electronics

Features

  • Dual supply voltage: Allows independent setting of input and output voltage levels
  • Low voltage operation: Supports low voltage operation, typically down to 1.65V
  • High-speed operation: Offers short propagation delays for fast data transfer
  • Small package size: Available in a small package for space-constrained applications
  • CMOS logic compatibility: Compatible with standard CMOS logic levels
  • Input voltage level: Configurable Input voltage
  • Output voltage level: Configurable Output voltage

Benefits

  • Seamless voltage level translation: Enables reliable communication between devices operating at different voltage levels.
  • Simplified system design: Simplifies the design of mixed-voltage systems by providing a dedicated level translation solution.
  • Space savings: The small package reduces board space requirements.
  • Improved signal integrity: Reduces signal degradation and ensures accurate data transmission.
  • Versatile applications: Suitable for a wide range of applications requiring voltage level translation.

Additional Details

The TC7SPN3125TU(T5L,F) is typically supplied in a 5-pin SMV package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay, input/output voltage levels, and power consumption, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess