The TC7SH08F(T5L,F,T) is a single 2-input AND gate from Toshiba Semiconductor and Storage. As part of the TC7SH series, it utilizes high-speed CMOS technology to achieve fast switching speeds with low power consumption. This AND gate performs a logical AND operation on its two inputs, providing a high output only when both inputs are high. It is designed for a wide range of digital logic applications and is available in a small surface-mount package.
Applications
- General Logic Applications
- AND Gate Logic
- Data Comparison
- Control Circuits
- Portable Electronics
Features
- Single 2-Input AND Gate
- High-Speed Operation: Offers fast propagation delay times.
- Wide Supply Voltage Range: Operates from 2V to 5.5V.
- Low Power Consumption: Suitable for battery-powered applications.
- Small Surface Mount Package: Allows for compact designs.
- CMOS Technology: Provides excellent noise immunity.
Benefits
- Simple AND Logic Implementation: Provides a straightforward solution for implementing AND logic functions.
- Reduced Power Consumption: Extends battery life in portable devices.
- Improved System Performance: High-speed operation enhances overall system speed.
- Space-Saving Design: Small package allows for more compact designs.
- Reliable Operation: CMOS technology ensures stable and reliable performance over a wide voltage and temperature range.
Additional Details
The TC7SH08F(T5L,F,T) is typically available in a small outline package (SOP) or similar surface-mount package. The operating temperature range is generally between -40°C to +85°C. This device is RoHS compliant. Detailed specifications, including propagation delay, input and output voltage levels, and current consumption, are available in the manufacturer's datasheet.