The TC7SG17FE(TE85L,T) is a single Schmitt-trigger buffer from Toshiba Semiconductor and Storage. This device operates at low voltage and offers non-inverting buffering. It includes Schmitt-trigger inputs that provide hysteresis for enhanced noise immunity, making it suitable for applications with noisy or slow-changing input signals.
Applications
- Noise filtering in digital systems
- Signal conditioning for sensor outputs
- Wave and pulse shaping applications
- Interface circuits between different logic levels
- Clock and timing signal management
Features
- Single Schmitt-trigger buffer configuration
- Low-voltage operation (0.9V to 3.6V)
- Schmitt-trigger inputs for noise reduction
- High-speed propagation delay
- Low power consumption characteristics
- Compact US8 package
- Extended operating temperature range (-40°C to +85°C)
- CMOS logic compatible
Benefits
- Increased noise immunity, ensuring reliable performance
- Reduced false triggering from noisy signals
- Improved signal integrity in challenging environments
- Space-saving design for compact systems
- Versatile operation across a wide voltage range
- Stable performance in diverse temperature conditions
- Simplified integration with other CMOS logic
Technical Specifications
The TC7SG17FE(TE85L,T) functions with a supply voltage range from 0.9V to 3.6V. The Schmitt-trigger inputs ensure reliable signal switching, even with significant noise present. The device features a propagation delay optimized for high-speed applications. Built using CMOS technology, it provides low power consumption. The US8 package allows for efficient board layout. The operating temperature range spans from -40°C to +85°C. The (TE85L,T) likely refers to specific packaging (tape and reel) for automated assembly processes.