EN
  • EN
  • DE

TC7SET04FU 5L,JF,T

Part No TC7SET04FU 5L,JF,T
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12Rohs
Reference case SOT353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735056-TC7SET04FU 5L,JF,T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SET04FU 5L,JF,T CAD Model

Description

The TC7SET04FU is a single inverter logic gate from Toshiba Semiconductor and Storage. It is part of the TC7SET series of single-gate logic devices, designed for low-voltage operation and high-speed performance. This specific variant is available in a tiny USV package, making it suitable for space-constrained applications.

Applications

  • Portable electronic devices (smartphones, tablets)
  • Wearable technology
  • Battery-powered systems
  • Signal inverting
  • Level shifting
  • Simple logic functions
  • Buffering applications

Features

  • Single Inverter: Performs the logical inversion of an input signal.
  • Low Voltage Operation: Operates with a supply voltage range of 1.65 V to 5.5 V.
  • High-Speed Operation: Offers fast propagation delay times, typically around 3 ns.
  • Low Power Consumption: Minimizes power dissipation for extended battery life.
  • Tiny USV Package: Ultra-small package for high-density board designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range (-40°C to +85°C).

Benefits

  • Space Saving: The USV package allows for significant space reduction on the PCB.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Fast Switching: High-speed operation ensures minimal signal delay in critical paths.
  • Wide Compatibility: Operates over a broad voltage range, making it compatible with various logic families.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Technical Specifications

Logic Function: Single Inverter

Supply Voltage (VCC): 1.65 V to 5.5 V

Propagation Delay Time (tpd): Typically 3 ns (at VCC = 5 V)

Quiescent Current (Icc): Typically 1 μA

Operating Temperature Range: -40°C to +85°C

Package: USV (Ultra-Small Variation)

Part Number Suffix: 5L,JF,T (Indicates specific packaging and tape/reel options)

The TC7SET04FU single inverter is a versatile and efficient logic gate suitable for a wide range of low-voltage applications. Its small size, low power consumption, and high-speed performance make it an ideal choice for portable and space-constrained devices. The USV package allows for dense PCB layouts, while the wide operating voltage ensures compatibility with various logic families.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,310+ $0.0765 $100.2150
2,030+ $0.0739 $150.0170
2,915+ $0.0687 $200.2605
3,790+ $0.0660 $250.1400
4,740+ $0.0633 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,270 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess