The TC7MZ541FK is an advanced high-speed CMOS 8-bit transceiver from Toshiba Semiconductor and Storage. This device features non-inverting 3-state outputs and is designed for bidirectional data transfer on high-performance buses. It is fabricated with advanced silicon gate CMOS technology, providing both high-speed performance and low power consumption. The TC7MZ541FK is ideal for applications requiring fast data transfer between two buses or systems.
Applications
- Bidirectional bus transceivers
- High-speed data transmission
- Memory interfaces
- Data communication systems
- Level translation
Features
- High-speed operation: tpd = 2.7 ns (typical) at VCC = 3.3 V
- Low power dissipation: ICC = 8 μA (maximum) at VCC = 3.6 V
- Wide operating voltage range: VCC = 2.3 V to 3.6 V
- Outputs drive 24 mA at VCC = 3.0 V
- 3-state outputs for bus-oriented applications
- Available in a compact VSSOP package
- Bus hold on data inputs eliminates the need for external pull-up resistors
- 8-bit bidirectional transceiver
Benefits
- High-speed performance minimizes propagation delays and enables fast data transfer in demanding applications.
- Low power consumption reduces overall system power requirements and extends battery life in portable devices.
- Wide operating voltage range provides flexibility in system design and allows for compatibility with various voltage levels.
- High output drive capability supports driving multiple devices on a bus without signal degradation.
- 3-state outputs facilitate bidirectional data transfer and prevent bus contention.
- Compact package saves board space and allows for smaller form factor designs.
- Bus hold feature simplifies circuit design and reduces component count.
Additional Details
The TC7MZ541FK is available in a VSSOP20 package. The operating temperature range is -40°C to +85°C. The input capacitance is typically 4 pF. This device is RoHS compliant and lead-free.