EN
  • EN
  • DE

TC7MBL3257CFTG

Part No TC7MBL3257CFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit 1-of-2 Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214995-TC7MBL3257CFTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MBL3257CFTG CAD Model

Description

The TC7MBL3257CFTG is a high-speed, low-voltage, dual 4-bit multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring efficient data routing with minimal signal degradation and power consumption. This device operates over a wide voltage range and is ideal for portable and battery-powered systems.

Applications

  • Data selection and distribution in embedded systems
  • Memory addressing and control
  • Signal routing in communication systems
  • Logic level translation
  • Portable electronic devices (smartphones, tablets)

Features

  • Wide Operating Voltage Range: 1.65V to 5.5V
  • High-Speed Operation: Provides fast propagation delays for efficient data transfer.
  • Low Power Consumption: Minimizes energy usage for extended battery life in portable applications.
  • TTL Compatible Inputs: Allows easy interfacing with TTL logic circuits.
  • Dual 4-bit configuration: Enables flexible data routing options.
  • CBT (Charge Based Technology) Logic: Ensures minimal signal degradation.

Benefits

  • Improved System Performance: High-speed operation allows for faster data processing and transmission.
  • Extended Battery Life: Low power consumption conserves battery energy in portable devices.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.
  • Versatile Data Routing: The dual 4-bit configuration provides flexible data selection and distribution options.
  • Reduced Signal Degradation: CBT logic minimizes signal distortion for reliable data transfer.

Additional Details

The TC7MBL3257CFTG operates as a dual 4-bit multiplexer or demultiplexer, depending on the control input. This allows for selecting one of two 4-bit inputs and routing it to a single 4-bit output (multiplexing), or conversely, routing a single 4-bit input to one of two 4-bit outputs (demultiplexing). The device is characterized by its low power consumption and high-speed operation, making it suitable for portable applications. The operating temperature range is typically -40°C to +85°C. The package is a compact TSSOP type, facilitating efficient PCB design.

The TC7MBL3257CFTG is commonly used in applications where data needs to be switched between different sources or destinations, and in systems requiring efficient signal routing with minimal power consumption. Its high-speed characteristics are especially beneficial in performance-critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess