EN
  • EN
  • DE

TC7MB3257CFK

Part No TC7MB3257CFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+P
Reference case VSSOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727594-TC7MB3257CFK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MB3257CFK CAD Model

Description

The TC7MB3257CFK from Toshiba Semiconductor and Storage is a low-voltage, high-speed dual FET bus switch. This device is designed for isolating or connecting two ports, making it suitable for various signal routing and multiplexing applications. Its low on-resistance and high bandwidth ensure minimal signal degradation.

Applications:

  • Bus Isolation: Isolating sections of a bus to prevent signal interference.
  • Multiplexing: Selecting one of two input signals to be routed to an output.
  • Signal Routing: Directing signals to different destinations based on a control signal.
  • Hot Swapping: Inserting or removing devices without disrupting system operation.
  • Level Translation: Converting voltage levels between different bus segments.

Features:

  • Dual FET Switch: Contains two independent FET switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed data transfer.
  • Low Voltage Operation: Operates from a low voltage supply, suitable for battery-powered devices.
  • Bidirectional Signal Flow: Allows signals to pass in either direction.
  • Break-Before-Make Switching: Prevents short circuits during switching.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth minimize signal degradation.
  • Increased System Reliability: Isolation capabilities prevent signal interference.
  • Enhanced System Flexibility: Multiplexing and signal routing capabilities improve system adaptability.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation.
  • Simplified Design: Integrated dual switch simplifies circuit design.

The TC7MB3257CFK offers a compact and efficient solution for signal routing and isolation. Its low on-resistance ensures minimal signal loss, while its high bandwidth supports high-speed data transfer. The device's low voltage operation makes it suitable for portable and battery-powered applications. The break-before-make switching feature prevents short circuits during switching, enhancing system reliability. This dual FET bus switch is an excellent choice for applications requiring high-performance signal routing and isolation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7727 $63.4997
25+ $4.7367 $118.4175
38+ $4.5888 $174.3744
53+ $4.4410 $235.3730
68+ $4.2931 $291.9308
91+ $3.8485 $350.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess