EN
  • EN
  • DE

TC7MA2541FK

Part No TC7MA2541FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW-VOLTAGE OCTAL BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358324-TC7MA2541FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MA2541FK CAD Model

Description

The TC7MA2541FK is an advanced high-speed CMOS Quadruple Bus Buffer Gate with Schmitt Trigger Inputs from Toshiba Semiconductor and Storage. It is designed for high-performance applications requiring signal buffering, driving capability, and noise immunity.

Applications:

  • Bus Buffering: Used to increase the driving capability of bus lines in digital systems.
  • Signal Conditioning: Cleans up noisy signals in digital circuits.
  • Line Driving: Drives signals over long distances with minimal signal degradation.
  • Data Transmission: Improves data transmission reliability in various systems.
  • Memory Interfacing: Buffers signals between memory and processors.

Features:

  • Quadruple Buffer: Contains four independent buffer gates in a single package.
  • Schmitt Trigger Inputs: Provides high noise immunity and clean switching characteristics.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Reduces signal noise and ensures reliable data transmission.
  • Increased Driving Capability: Enables driving of multiple loads without signal degradation.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Fast Switching Speeds: Enables high-performance logic functions.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details:

The TC7MA2541FK's Schmitt trigger inputs offer hysteresis, making it robust against noise and signal reflections. Its high-speed operation, characterized by low propagation delays, allows for use in high-frequency systems. The device operates over a broad voltage range, providing compatibility with various logic standards. The low power consumption ensures energy efficiency. It is commonly employed where signal quality and driving strength are critical, and its quadruple buffer configuration makes it versatile for various digital designs. Because of its robust noise performance it can be used in industrial control systems where electrical noise is more prevalent.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess