EN
  • EN
  • DE

TC78B002FNG

Part No TC78B002FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839745-TC78B002FNG
Ultra Librarian 3D Model Ultra Librarian TC78B002FNG CAD Model

Description

The TC78B002FNG is a brushed DC motor driver manufactured by Toshiba Semiconductor and Storage. This device is designed to efficiently control the speed and direction of brushed DC motors in a variety of applications. It integrates various protection features to ensure reliable operation and prevent damage to the motor and driver.

Applications

  • Robotics: Driving motors for robot movement and actuator control.
  • Power Tools: Controlling motor speed in cordless drills, screwdrivers, and saws.
  • Consumer Appliances: Driving motors in blenders, food processors, and vacuum cleaners.
  • Office Automation Equipment: Controlling motors in printers, scanners, and copiers.
  • Industrial Automation: Controlling motors in conveyor systems, automated assembly lines, and other industrial equipment.

Features

  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • PWM Speed Control: Allows for precise motor speed adjustment.
  • Forward and Reverse Direction Control: Enables bidirectional motor operation.

Benefits

  • Efficient Motor Control: Low on-resistance ensures efficient power transfer to the motor.
  • Reliable Operation: Built-in protection circuits prevent damage to the motor and driver.
  • Precise Speed Control: PWM speed control allows for accurate motor speed adjustment.
  • Versatile Application: Suitable for a wide range of brushed DC motor control applications.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The TC78B002FNG typically uses a PWM (Pulse Width Modulation) signal to control the motor speed. By varying the duty cycle of the PWM signal, the average voltage applied to the motor can be adjusted, allowing for precise speed control. The built-in protection circuits are essential for ensuring reliable operation, especially in demanding applications where the motor may be subjected to overloads or other abnormal conditions. The device is available in surface-mount packages.

You May Also Be Interested in

Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Allegro MicroSystems, LLC
Lowest to $2.1401
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess