EN
  • EN
  • DE

TC74VHC541FTEL

Part No TC74VHC541FTEL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214921-TC74VHC541FTEL
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TC74VHC541FTEL CAD Model

Description

The TC74VHC541FTEL from Toshiba Semiconductor and Storage is a high-speed CMOS octal buffer/line driver with 3-state outputs. This device utilizes silicon gate CMOS technology to achieve high-speed performance similar to bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS circuits. The TC74VHC541FTEL is designed to be used in a wide array of applications requiring efficient data buffering and reliable line driving capabilities.

Applications

  • Data Bus Buffering: Used to isolate and strengthen data signals on a shared data bus.
  • Address Bus Buffering: Employed in memory systems to buffer address lines, ensuring reliable addressing.
  • Backplane Driving: Designed to drive signals across backplanes in industrial and telecommunications equipment.
  • Output Port Expansion: Functions as an output port expander in microcontroller and microprocessor systems.
  • Signal Isolation: Provides signal isolation between different circuit sections to prevent noise and interference.

Features

  • High-Speed Operation: Achieves fast propagation delay times due to the advanced CMOS technology.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • 3-State Outputs: Offers the ability to isolate the outputs, allowing multiple devices to share a common bus without contention.
  • Octal Buffer: Contains eight independent buffer circuits in a single package, maximizing board density.
  • Non-Inverting: Outputs follow the input logic level without inversion.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range, typically from 2V to 5.5V.
  • High Output Drive: Capable of driving multiple loads, ensuring strong signal integrity.

Benefits

  • Enhanced System Performance: High-speed operation contributes to faster data transfer and processing.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Increased System Flexibility: 3-state outputs enable efficient bus sharing and simplified system architecture.
  • Reduced Board Size: Octal configuration minimizes the physical space required on the PCB.
  • Simplified Logic Design: Non-inverting outputs simplify signal routing and reduce the complexity of the surrounding circuitry.
  • Versatile Application: Wide operating voltage range allows for integration into various systems with different voltage requirements.

Additional Details

The TC74VHC541FTEL is available in a TSSOP package, suitable for surface-mount technology. It operates over a temperature range of -40°C to +85°C. The device is controlled by two Output Enable (OE) pins, which independently control groups of four outputs. When an OE pin is high, the corresponding outputs are placed in a high-impedance state.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess