The TC74VHC257F is an advanced high-speed CMOS quad 2-channel multiplexer fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. This device selects four bits of data from two sources under control of a common Select input (SEL). The selected data appears at the four outputs (Y1-Y4).
Applications:
- Data selection and routing
- Memory addressing
- Logic function generation
- Digital systems
- Instrumentation
Features:
- High-speed: tpd = 4.5 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at Ta = 25 °C
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74LS257
- Common Select input for all four channels
Benefits:
- Improved system performance due to high-speed operation.
- Reduced power consumption leading to energy efficiency and extended battery life in portable devices.
- Enhanced noise immunity ensures reliable operation in noisy environments.
- Simplified logic design by providing a convenient way to select between two data sources.
- Reduced component count due to integration of four multiplexers in a single package.
Additional Details:
The TC74VHC257F is supplied in a SOP package. When the Output Enable (OE) input is high, the outputs are disabled and in a high-impedance state. It operates over a wide temperature range, making it suitable for various environments. The input and output pins are designed to prevent latch-up, further ensuring reliable performance.