EN
  • EN
  • DE

TC74VHC240FK EL,K

Part No TC74VHC240FK EL,K
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839719-TC74VHC240FK EL,K
Ultra Librarian 3D Model Ultra Librarian TC74VHC240FK EL,K CAD Model

Description

The TC74VHC240FK is a high-speed CMOS octal buffer/line driver with 3-state outputs, fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining CMOS low power dissipation. This device is designed for driving bus lines and high-capacitive loads.

Applications:

  • Bus driving
  • Memory interfacing
  • Address decoding
  • Line driving
  • High-capacitive load driving

Features:

  • High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5.5 V
  • Operating voltage range: VCC = 2 V to 5.5 V
  • Output drive capability: IO = ±8 mA (min.) at VCC = 4.5 V
  • TTL compatible input thresholds
  • Package: SO20
  • 3-State Outputs

Benefits:

  • High Speed: Enables rapid data transfer and signal propagation in bus-oriented systems.
  • Low Power: Minimizes energy consumption, suitable for power-sensitive applications.
  • Wide Voltage Range: Operates effectively within a wide supply voltage range, providing design flexibility.
  • Strong Output Drive: Drives heavily loaded bus lines and high-capacitive loads effectively.
  • 3-State Outputs: Allows multiple devices to share the same bus without contention.

The TC74VHC240FK consists of two groups of four buffers/line drivers with separate enable inputs. When the output enable (OE) input is LOW, the outputs are enabled and follow the inputs. When OE is HIGH, the outputs are in the high-impedance state. The device operates with a supply voltage range of 2V to 5.5V and features TTL-compatible input thresholds. It is packaged in an SO20 package.

The device is RoHS compliant.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess