EN
  • EN
  • DE

TC74VCX162827

Part No TC74VCX162827
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE 20-BIT BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265089-TC74VCX162827
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX162827 CAD Model

Description

The TC74VCX162827 is a 16-bit buffer/line driver with bus-hold manufactured by Toshiba Semiconductor and Storage. This device features non-inverting outputs and is designed for high-speed, low-power operation in 3.3V systems. The bus-hold feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count. This device is ideal for applications requiring buffering or driving signals across a backplane or between different parts of a system.

Applications

  • Memory Interfacing: Buffering address and data lines for memory access.
  • Bus Driving: Driving signals across a backplane or cable.
  • Data Transmission: Transmitting data between different parts of a system.
  • Level Shifting: Can be used in conjunction with other components for level shifting applications.
  • Clock Distribution: Buffering clock signals for distribution throughout a system.

Features

  • Low Voltage Operation: Operates at 3.3V.
  • High-Speed Operation: Provides fast propagation delays for high-speed data transfer.
  • Bus-Hold Circuitry: Eliminates the need for external pull-up or pull-down resistors.
  • Non-Inverting Outputs: Maintains the signal polarity.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Packages: Available in various packages such as TSSOP and TVSOP.

Benefits

  • Improved System Performance: High-speed operation minimizes delays.
  • Simplified Board Design: Bus-hold feature reduces component count and simplifies layout.
  • Reduced Power Consumption: Low-power operation extends battery life in portable applications.
  • Increased System Reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-Effective Solution: Provides a high-performance and cost-effective buffering solution.

Additional Details

The TC74VCX162827's propagation delay is a critical parameter, affecting the overall system speed. The bus-hold current is another important specification, determining the strength of the bus-hold circuit. The operating temperature range specifies the allowable ambient temperature for reliable operation. The device's datasheet provides detailed information about these and other parameters, as well as application circuits and package dimensions. It is often used in systems where signal integrity and high-speed data transfer are critical, such as networking equipment and data acquisition systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess