EN
  • EN
  • DE

TC74VCX162244FT

Part No TC74VCX162244FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE 16-BIT BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265087-TC74VCX162244FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX162244FT CAD Model

Description

The TC74VCX162244FT is a 16-bit buffer/line driver with 3.6V tolerant inputs and outputs from Toshiba Semiconductor and Storage. It is part of the VCX family, which is designed for high-speed, low-power operation in 2.5V and 3.3V systems. This device is commonly used for buffering signals, driving transmission lines, and isolating capacitive loads.

Applications:

  • Bus Driving: Drives high-capacitance buses in digital systems.
  • Clock Distribution: Buffers and distributes clock signals.
  • Memory Interfacing: Interfaces between memory devices and processors.
  • Data Buffering: Buffers data signals to improve signal integrity.
  • Level Translation: Can be used for level translation between different voltage domains (with caution and proper design).

Features:

  • Low Voltage Operation: Designed for 2.5V and 3.3V operation.
  • High-Speed Performance: Provides fast propagation delays.
  • 3.6V Tolerant Inputs and Outputs: Allows interfacing with 3.3V logic.
  • Low Power Consumption: Minimizes power dissipation.
  • 16-Bit Configuration: Buffers 16 signals simultaneously.
  • TTL Compatible Input Thresholds: Compatible with TTL logic levels.
  • Output Enable Control: Provides output enable control for bus isolation.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Enhanced System Performance: High-speed operation improves overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage.
  • Flexible Interfacing: 3.6V tolerant inputs and outputs allow for flexible interfacing with other devices.
  • Easy to Use: Simple operation and control.

Additional Details:

The TC74VCX162244FT is typically available in a thin shrink small outline package (TSSOP). Proper decoupling capacitors should be used to minimize noise on the power supply lines. The output enable (OE) control allows for tristating the outputs, which is useful for bus isolation and multiplexing applications. Refer to the Toshiba datasheet for detailed specifications, including propagation delays, power consumption, and input/output voltage levels. This device is generally used in applications where a high-speed, low-power buffer is required to drive a capacitive load or a transmission line. While the inputs and outputs are 3.6V tolerant, level translation should be carefully considered and may require additional circuitry for reliable operation.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess