EN
  • EN
  • DE

TC74LVX157FN

Part No TC74LVX157FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD 20CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265072-TC74LVX157FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX157FN CAD Model

Description

The TC74LVX157FN is a high-speed CMOS quad 2-input multiplexer manufactured by Toshiba Semiconductor and Storage. This device selects one of two 4-bit data sources based on the state of a select input (SEL). The selected data is then presented at the output. It operates with a wide voltage range and provides low power consumption, making it suitable for a variety of digital logic applications.

Applications:

  • Data selection and routing
  • Address decoding
  • Memory addressing
  • Logic function generation
  • Signal multiplexing in communication systems

Features:

  • Quad 2-input multiplexer
  • High-speed operation
  • Low power consumption
  • Wide operating voltage range (2V to 5.5V)
  • TTL-compatible inputs
  • Output enable control
  • Fanout of 10 LSTTL loads
  • Package: SOP16 (Small Outline Package)

Benefits:

  • Versatile data selection: Allows for the selection of one of two data sources, providing flexibility in data routing.
  • High-speed performance: Enables fast data processing in high-frequency applications.
  • Low power consumption: Reduces power requirements and heat generation, suitable for battery-powered devices.
  • Wide operating voltage range: Compatible with various logic voltage levels.
  • Easy to integrate: Standard SOP16 package simplifies board layout and assembly.

The TC74LVX157FN is a fundamental building block in digital logic design, providing a flexible solution for data selection and routing. Its high-speed performance and low power consumption make it ideal for both high-performance and battery-powered applications. The quad structure allows for parallel multiplexing of 4-bit data, enhancing system throughput. Its TTL-compatible inputs provide seamless interfacing with other TTL and CMOS logic devices. The output enable control allows for tristate operation, enabling the device to be easily integrated into bus-oriented systems. The TC74LVX157FN offers a reliable and efficient solution for multiplexing applications, ensuring optimized performance and system integration.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess