The TC74LCX16244 is a 16-bit buffer/line driver manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed, low-power operation and is commonly used to drive high-capacitance loads or to buffer signals in digital systems. It features non-inverting outputs and is ideal for applications requiring minimal signal distortion.
Applications:
- Memory interfacing
- Data bus buffering
- Address line driving
- Clock distribution
- Level translation
Features:
- 16-bit buffer/line driver
- Non-inverting outputs
- Low voltage operation (3.3V)
- High-speed performance
- Low power consumption
- 3.6V tolerant inputs
- Output drive capability: ±24mA
Benefits:
- Provides robust signal buffering, ensuring signal integrity and reliable data transmission.
- Enables high-speed data transfer in digital systems, improving overall system performance.
- Reduces power consumption, making it suitable for battery-powered applications.
- Allows for interfacing with devices operating at different voltage levels.
- Drives high-capacitance loads effectively, preventing signal degradation.
Additional Details:
The TC74LCX16244 is part of the LCX family of logic devices, known for their low-voltage operation and high-speed performance. The device features three-state outputs, which can be disabled to isolate the outputs from the bus. This allows for multiple devices to share the same bus without contention. The device is available in various package options, including TSSOP and SOIC.
Key specifications include:
- Supply Voltage: 2.0V to 3.6V
- Operating Temperature: -40°C to +85°C
- Propagation Delay: Typically a few nanoseconds (refer to datasheet)
- Input Voltage: 0V to 3.6V
- Output Current: ±24mA
The TC74LCX16244 is a versatile and reliable buffer/line driver suitable for a wide range of digital applications.