The TC74HC4075AP is a high-speed CMOS triple 3-input OR gate manufactured by Toshiba Semiconductor and Storage. This device is characterized by its high-speed operation and low power consumption, making it suitable for a variety of digital logic applications.
Applications
- Logic circuits
- Data selection
- Signal processing
- Control systems
- Digital electronics
Features
- High-speed operation: tpd = 9 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 1 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2V to 6V
Benefits
- Facilitates high-speed signal processing with its fast propagation delay.
- Conserves power in battery-powered and energy-efficient designs.
- Ensures reliable performance even in noisy environments.
- Allows driving a significant number of downstream logic gates due to its robust output drive.
- Simplifies circuit design with its symmetrical output characteristics and balanced delays.
- Provides versatility in power supply selection with its wide operating voltage range.
Additional Details
The TC74HC4075AP includes three independent 3-input OR gates within a single package. This device is available in a DIP package and is RoHS compliant.