The TC74HC4053AFTEL is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer fabricated by Toshiba Semiconductor and Storage. This device is designed for switching analog or digital signals and features low on-resistance and high off-resistance.
Applications
- Audio and video signal switching
- Data acquisition systems
- Communication systems
- Test and measurement equipment
- Analog signal routing
Features
- Low on-resistance: RON = 70 Ω (typ.) at VCC = 5 V
- High off-resistance: ROFF = 100 MΩ (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Separate enable input for each channel
Benefits
- Ensures accurate signal transmission with minimal distortion due to its low on-resistance.
- Provides excellent channel isolation by minimizing signal leakage with its high off-resistance.
- Offers flexibility in power supply design with its wide operating voltage range.
- Reduces power consumption in battery-powered applications.
- Provides reliable operation in noisy environments due to its high noise immunity.
- Enables independent control of each channel with separate enable inputs.
Additional Details
The TC74HC4053AFTEL is a triple 2-channel multiplexer/demultiplexer. The device is available in a surface mount package. The suffix 'TEL' indicates specific tape and reel packaging. This device is designed to operate over a wide temperature range and is RoHS compliant.