EN
  • EN
  • DE

TC74HC164AFN

Part No TC74HC164AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357560-TC74HC164AFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC164AFN CAD Model

Description

The TC74HC164AFN is a high-speed CMOS 8-bit serial-in/parallel-out shift register fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device features serial data entry and an output from each of the eight stages. Data is shifted on the positive-going clock transitions. A clear (CLR) input overrides all other inputs and clears the register when low.

Applications

  • Serial-to-parallel data conversion
  • Remote control systems
  • Display drivers
  • Data communication
  • Control registers

Features

  • High-speed operation: fmax = 45 MHz (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28% VCC (min.)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC(opr) = 2 V to 6 V
  • Pin and function compatible with 74LS164

Benefits

  • High-speed shifting allows for fast data transfer in various applications.
  • Low power consumption makes it suitable for battery-powered and energy-sensitive systems.
  • High noise immunity ensures reliable operation in noisy environments.
  • Strong output drive capability allows for direct interfacing with other logic circuits.
  • Balanced propagation delays simplify timing design.
  • Wide operating voltage range makes the device adaptable to various system power requirements.
  • Serial input minimizes wiring.

Additional Details

The TC74HC164AFN accepts serial data through one of two inputs (DSA or DSB). Either input can be used as an active HIGH enable input for data entry when the other input is held HIGH. Inputting low on the CLR pin will reset the entire register. Data is shifted into the register on the rising edge of the clock signal. All stages are master-slave flip-flops.

The TC74HC164AFN is available in a DIP14 (Dual In-Line Package) and operates over a wide temperature range, typically -40°C to +85°C. The 'N' suffix usually indicates that it is a DIP package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess