The TC74HC11AF is a high-speed CMOS triple 3-input AND gate fabricated with silicon gate C2MOS technology. It achieves high-speed operation similar to equivalent Schottky TTL while maintaining the low power consumption of CMOS. This device is suitable for use in various applications requiring the logical AND function.
Applications
- General logic applications
- Computers
- Industrial equipment
- Consumer electronics
- Automotive electronics
Features
- High-speed: tpd = 7 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 1 μA (max) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 6 V
Benefits
- Fast switching speeds are beneficial for high-speed digital circuits.
- Low power consumption extends battery life in portable devices.
- High noise immunity enhances the reliability of the system by reducing false triggering.
- High output drive capability simplifies circuit design by allowing the device to drive a significant number of loads.
- Symmetrical output impedance provides consistent signal integrity across the outputs.
- Balanced propagation delays minimize timing skew, leading to improved system performance.
- Wide operating voltage range enables the device to be used in diverse power supply environments.
Additional Details
The TC74HC11AF is supplied in a SOP14 (Small Outline Package). The operating temperature range is -40°C to 85°C. It is pin-compatible with standard TTL logic devices, facilitating easy upgrades and replacements. The device implements the Boolean function Y = A ⋅ B ⋅ C for each of the three independent gates. Input pins are equipped with protection circuits against static discharge, protecting the device during handling and assembly.