The TC74HC00AF(EL) is a high-speed CMOS quad 2-input NAND gate fabricated by Toshiba Semiconductor and Storage. This device is characterized by its high-speed operation, low power consumption, and high noise immunity, making it suitable for a variety of digital logic applications. The (EL) suffix likely denotes a specific packaging or tape and reel option for automated assembly.
Applications
- Logic circuits
- Digital signal processing
- Microcontroller interfacing
- Industrial automation
- Consumer electronics (e.g., TVs, DVD players)
Features
- High-speed operation: tpd = 9 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Pin and function compatible with 74LS00
Benefits
- Enables fast data processing due to its high-speed operation.
- Reduces power consumption, making it suitable for battery-powered devices.
- Ensures reliable operation even in noisy environments.
- Facilitates easy integration into existing designs with standard logic gates.
- Offers flexibility in power supply design due to its wide operating voltage range.
- Simplifies circuit design and reduces component count.
Additional Details
The TC74HC00AF(EL) is a quad 2-input NAND gate, meaning it contains four independent NAND gates in a single package. Each NAND gate performs the logical NAND function: the output is low only when both inputs are high; otherwise, the output is high. It's constructed using CMOS technology, which contributes to its low power consumption and high noise immunity. This makes it appropriate for use in systems requiring energy efficiency and reliable performance. It is typically surface mount device. The EL designation generally suggests availability in embossed tape for automated pick and place assembly.